Capital Lighting, Inc. 3346DBK Pendants-Glass Down 433041

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.5 Product Name: One Light Pendant UPC: 783927260121 Category: Pendants Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.5 Product Name: One Light Pendant UPC: 783927260121 Category: Pendants Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
3346DBK Pendants-Glass Down - 433041 - Capital Lighting, Inc.
Columbus, OH, USA
3346DBK Pendants-Glass Down
433041
3346DBK Pendants-Glass Down 433041
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.5 Product Name: One Light Pendant UPC: 783927260121 Category: Pendants Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 16.30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 5.5
Product Name: One Light Pendant
UPC: 783927260121
Category: Pendants
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433041
Product Name 3346DBK Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details