Capital Lighting, Inc. 3695NI Flush Mounts-Bowl Style 433038

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Flush Mount UPC: 783927267885 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Flush Mount UPC: 783927267885 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3695NI Flush Mounts-Bowl Style - 433038 - Capital Lighting, Inc.
Columbus, OH, USA
3695NI Flush Mounts-Bowl Style
433038
3695NI Flush Mounts-Bowl Style 433038
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Flush Mount UPC: 783927267885 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Flush Mount
UPC: 783927267885
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433038
Product Name 3695NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details