Capital Lighting, Inc. 3627OZ Semi-Flush Mts.-Bowl Style 433030

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.1 Product Name: Three Light Semi Flush UPC: 783927262491 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.1 Product Name: Three Light Semi Flush UPC: 783927262491 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3627OZ Semi-Flush Mts.-Bowl Style - 433030 - Capital Lighting, Inc.
Columbus, OH, USA
3627OZ Semi-Flush Mts.-Bowl Style
433030
3627OZ Semi-Flush Mts.-Bowl Style 433030
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.1 Product Name: Three Light Semi Flush UPC: 783927262491 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.70
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5.1
Product Name: Three Light Semi Flush
UPC: 783927262491
Category: Semi-Flush
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433030
Product Name 3627OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details