Capital Lighting, Inc. 3695OZ Flush Mounts-Bowl Style 433019

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Flush Mount UPC: 783927267892 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Flush Mount UPC: 783927267892 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3695OZ Flush Mounts-Bowl Style - 433019 - Capital Lighting, Inc.
Columbus, OH, USA
3695OZ Flush Mounts-Bowl Style
433019
3695OZ Flush Mounts-Bowl Style 433019
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Flush Mount UPC: 783927267892 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: One Light Flush Mount
UPC: 783927267892
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433019
Product Name 3695OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details