Capital Lighting, Inc. 3719NI Semi-Flush Mts.-Bowl Style 433016

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.85 Product Name: Two Light Semi Flush UPC: 783927248440 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.85 Product Name: Two Light Semi Flush UPC: 783927248440 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3719NI Semi-Flush Mts.-Bowl Style - 433016 - Capital Lighting, Inc.
Columbus, OH, USA
3719NI Semi-Flush Mts.-Bowl Style
433016
3719NI Semi-Flush Mts.-Bowl Style 433016
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.85 Product Name: Two Light Semi Flush UPC: 783927248440 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5.85
Product Name: Two Light Semi Flush
UPC: 783927248440
Category: Semi-Flush
Glass: White etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433016
Product Name 3719NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details