Capital Lighting, Inc. 3821NI Mid. Chandeliers-Glass Down 433012

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Chandelier UPC: 783927248426 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Chandelier UPC: 783927248426 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3821NI Mid. Chandeliers-Glass Down - 433012 - Capital Lighting, Inc.
Columbus, OH, USA
3821NI Mid. Chandeliers-Glass Down
433012
3821NI Mid. Chandeliers-Glass Down 433012
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Chandelier UPC: 783927248426 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Chandelier
UPC: 783927248426
Category: Chandeliers
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433012
Product Name 3821NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details