Capital Lighting, Inc. 3729NI Semi-Flush Mts.-Bowl Style 433011

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: One Light Flush Mount UPC: 783927246071 Category: Semi-Flush Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL Canopy: 5.125``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: One Light Flush Mount UPC: 783927246071 Category: Semi-Flush Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL Canopy: 5.125``

Suppliers

Company
Product
Description
Supplier Links
3729NI Semi-Flush Mts.-Bowl Style - 433011 - Capital Lighting, Inc.
Columbus, OH, USA
3729NI Semi-Flush Mts.-Bowl Style
433011
3729NI Semi-Flush Mts.-Bowl Style 433011
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: One Light Flush Mount UPC: 783927246071 Category: Semi-Flush Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL Canopy: 5.125``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8.5
Product Name: One Light Flush Mount
UPC: 783927246071
Category: Semi-Flush
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5.125``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433011
Product Name 3729NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details