Capital Lighting, Inc. 5102 Sconces-Single Candle 432985

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rhine Gold Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rhine Gold Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5102 Sconces-Single Candle - 432985 - Capital Lighting, Inc.
Columbus, OH, USA
5102 Sconces-Single Candle
432985
5102 Sconces-Single Candle 432985
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rhine Gold Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rhine Gold
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432985
Product Name 5102 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details