PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 50.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Chandelier
Glass: Blaze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 432979 |
| Product Name | 5188AC/BLAZE Large Chandeliers-Glass Shade |
| Application | Residential |