Capital Lighting, Inc. 5189AC/ANTQ Large Chandeliers-Glass Shade 432977

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 83.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Foyer Chandelier Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 83.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Foyer Chandelier Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
5189AC/ANTQ Large Chandeliers-Glass Shade - 432977 - Capital Lighting, Inc.
Columbus, OH, USA
5189AC/ANTQ Large Chandeliers-Glass Shade
432977
5189AC/ANTQ Large Chandeliers-Glass Shade 432977
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 83.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Foyer Chandelier Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 83.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Foyer Chandelier
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432977
Product Name 5189AC/ANTQ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details