Capital Lighting, Inc. 5203TO/PENSH Semi-Flush Mts.-Bowl Style 432976

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
5203TO/PENSH Semi-Flush Mts.-Bowl Style - 432976 - Capital Lighting, Inc.
Columbus, OH, USA
5203TO/PENSH Semi-Flush Mts.-Bowl Style
432976
5203TO/PENSH Semi-Flush Mts.-Bowl Style 432976
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tortoise Shell
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432976
Product Name 5203TO/PENSH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details