Capital Lighting, Inc. 5196AC/G3535 Pendants-Bowl Style 432974

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 64.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 64.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5196AC/G3535 Pendants-Bowl Style - 432974 - Capital Lighting, Inc.
Columbus, OH, USA
5196AC/G3535 Pendants-Bowl Style
432974
5196AC/G3535 Pendants-Bowl Style 432974
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 64.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 64.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432974
Product Name 5196AC/G3535 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details