Capital Lighting, Inc. 5207TO/PENSH Sconces-Single Glass 432973

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tortoise Shell Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tortoise Shell Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5207TO/PENSH Sconces-Single Glass - 432973 - Capital Lighting, Inc.
Columbus, OH, USA
5207TO/PENSH Sconces-Single Glass
432973
5207TO/PENSH Sconces-Single Glass 432973
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tortoise Shell Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Tortoise Shell
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432973
Product Name 5207TO/PENSH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details