Capital Lighting, Inc. 5838NI Pendants-Bowl Style 432955

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.25 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.25 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5838NI Pendants-Bowl Style - 432955 - Capital Lighting, Inc.
Columbus, OH, USA
5838NI Pendants-Bowl Style
432955
5838NI Pendants-Bowl Style 432955
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.25 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 47.25
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432955
Product Name 5838NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details