Capital Lighting, Inc. 5523TN/1305 Bathroom Fixtures-Three Lights 432946

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
5523TN/1305 Bathroom Fixtures-Three Lights - 432946 - Capital Lighting, Inc.
Columbus, OH, USA
5523TN/1305 Bathroom Fixtures-Three Lights
432946
5523TN/1305 Bathroom Fixtures-Three Lights 432946
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscan Sun
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432946
Product Name 5523TN/1305 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details