Capital Lighting, Inc. 5822NI Sconces-Double Candle 432928

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 27.50 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Two Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 27.50 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Two Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5822NI Sconces-Double Candle - 432928 - Capital Lighting, Inc.
Columbus, OH, USA
5822NI Sconces-Double Candle
432928
5822NI Sconces-Double Candle 432928
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 27.50 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Two Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 27.50
Extension: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Natural Iron
Product Name: Two Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432928
Product Name 5822NI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details