Capital Lighting, Inc. 5811NI Large Chandeliers-Glass Shade 432927

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5811NI Large Chandeliers-Glass Shade - 432927 - Capital Lighting, Inc.
Columbus, OH, USA
5811NI Large Chandeliers-Glass Shade
432927
5811NI Large Chandeliers-Glass Shade 432927
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 39.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432927
Product Name 5811NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details