Capital Lighting, Inc. 5815NI Bathroom Fixtures-Three Lights 432921

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Natural Iron Product Name: Three Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Natural Iron Product Name: Three Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5815NI Bathroom Fixtures-Three Lights - 432921 - Capital Lighting, Inc.
Columbus, OH, USA
5815NI Bathroom Fixtures-Three Lights
432921
5815NI Bathroom Fixtures-Three Lights 432921
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Natural Iron Product Name: Three Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Natural Iron
Product Name: Three Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432921
Product Name 5815NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details