Capital Lighting, Inc. 5817NI Pendants-Bowl Style 432920

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5817NI Pendants-Bowl Style - 432920 - Capital Lighting, Inc.
Columbus, OH, USA
5817NI Pendants-Bowl Style
432920
5817NI Pendants-Bowl Style 432920
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 36.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432920
Product Name 5817NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details