Capital Lighting, Inc. 5698TN/ANTQ Mid. Chandeliers-Glass Up 432910

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscan Sun Product Name: Five Light Chandelier Glass: Honey Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscan Sun Product Name: Five Light Chandelier Glass: Honey Gold

Suppliers

Company
Product
Description
Supplier Links
5698TN/ANTQ Mid. Chandeliers-Glass Up - 432910 - Capital Lighting, Inc.
Columbus, OH, USA
5698TN/ANTQ Mid. Chandeliers-Glass Up
432910
5698TN/ANTQ Mid. Chandeliers-Glass Up 432910
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscan Sun Product Name: Five Light Chandelier Glass: Honey Gold

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tuscan Sun
Product Name: Five Light Chandelier
Glass: Honey Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432910
Product Name 5698TN/ANTQ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details