Capital Lighting, Inc. 5768SZ Pendants-Bowl Style 432908

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Pendant Glass: Tea Stained And Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Pendant Glass: Tea Stained And Water

Suppliers

Company
Product
Description
Supplier Links
5768SZ Pendants-Bowl Style - 432908 - Capital Lighting, Inc.
Columbus, OH, USA
5768SZ Pendants-Bowl Style
432908
5768SZ Pendants-Bowl Style 432908
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Pendant Glass: Tea Stained And Water

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 45.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Bronze
Product Name: Three Light Pendant
Glass: Tea Stained And Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432908
Product Name 5768SZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details