Capital Lighting, Inc. 5752SZ Bathroom Fixtures-Two Lights 432907

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Bronze Product Name: Two Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Bronze Product Name: Two Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5752SZ Bathroom Fixtures-Two Lights - 432907 - Capital Lighting, Inc.
Columbus, OH, USA
5752SZ Bathroom Fixtures-Two Lights
432907
5752SZ Bathroom Fixtures-Two Lights 432907
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Bronze Product Name: Two Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Bronze
Product Name: Two Light Bathroom Lights
Glass: Tea Stained And Water
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432907
Product Name 5752SZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details