Capital Lighting, Inc. 5764SZ Large Chandeliers-Pillar Candle 432905

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Bronze Product Name: Nine Light Chandelier Glass: Tea Stained And Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Bronze Product Name: Nine Light Chandelier Glass: Tea Stained And Water

Suppliers

Company
Product
Description
Supplier Links
5764SZ Large Chandeliers-Pillar Candle - 432905 - Capital Lighting, Inc.
Columbus, OH, USA
5764SZ Large Chandeliers-Pillar Candle
432905
5764SZ Large Chandeliers-Pillar Candle 432905
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Bronze Product Name: Nine Light Chandelier Glass: Tea Stained And Water

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 40.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Bronze
Product Name: Nine Light Chandelier
Glass: Tea Stained And Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432905
Product Name 5764SZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details