Capital Lighting, Inc. 5508-2-58 Sconces-Double Glass 432881

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5508-2-58 Sconces-Double Glass - 432881 - Capital Lighting, Inc.
Columbus, OH, USA
5508-2-58 Sconces-Double Glass
432881
5508-2-58 Sconces-Double Glass 432881
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mystic Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Frost Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432881
Product Name 5508-2-58 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details