Capital Lighting, Inc. 5508-2-95 Bathroom Fixtures-Two Lights 432880

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5508-2-95 Bathroom Fixtures-Two Lights - 432880 - Capital Lighting, Inc.
Columbus, OH, USA
5508-2-95 Bathroom Fixtures-Two Lights
432880
5508-2-95 Bathroom Fixtures-Two Lights 432880
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Frost Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432880
Product Name 5508-2-95 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details