Capital Lighting, Inc. 5078-3-95 Bathroom Fixtures-Three Lights 432878

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5078-3-95 Bathroom Fixtures-Three Lights - 432878 - Capital Lighting, Inc.
Columbus, OH, USA
5078-3-95 Bathroom Fixtures-Three Lights
432878
5078-3-95 Bathroom Fixtures-Three Lights 432878
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432878
Product Name 5078-3-95 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details