Capital Lighting, Inc. 5078-2-44 Bathroom Fixtures-Two Lights 432873

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5078-2-44 Bathroom Fixtures-Two Lights - 432873 - Capital Lighting, Inc.
Columbus, OH, USA
5078-2-44 Bathroom Fixtures-Two Lights
432873
5078-2-44 Bathroom Fixtures-Two Lights 432873
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432873
Product Name 5078-2-44 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details