Capital Lighting, Inc. 5094-6-395 Bathroom Fixtures-Five+Lights 432848

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Old World Product Name: Six Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Old World Product Name: Six Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-6-395 Bathroom Fixtures-Five+Lights - 432848 - Capital Lighting, Inc.
Columbus, OH, USA
5094-6-395 Bathroom Fixtures-Five+Lights
432848
5094-6-395 Bathroom Fixtures-Five+Lights 432848
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Old World Product Name: Six Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Old World
Product Name: Six Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432848
Product Name 5094-6-395 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details