Capital Lighting, Inc. 5078-4-95 Bathroom Fixtures-Four Lights 432844

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5078-4-95 Bathroom Fixtures-Four Lights - 432844 - Capital Lighting, Inc.
Columbus, OH, USA
5078-4-95 Bathroom Fixtures-Four Lights
432844
5078-4-95 Bathroom Fixtures-Four Lights 432844
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432844
Product Name 5078-4-95 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details