Capital Lighting, Inc. 5094-5-395 Bathroom Fixtures-Five+Lights 432842

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-5-395 Bathroom Fixtures-Five+Lights - 432842 - Capital Lighting, Inc.
Columbus, OH, USA
5094-5-395 Bathroom Fixtures-Five+Lights
432842
5094-5-395 Bathroom Fixtures-Five+Lights 432842
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432842
Product Name 5094-5-395 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details