Capital Lighting, Inc. 5110-2-58 Bathroom Fixtures-Two Lights 432835

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5110-2-58 Bathroom Fixtures-Two Lights - 432835 - Capital Lighting, Inc.
Columbus, OH, USA
5110-2-58 Bathroom Fixtures-Two Lights
432835
5110-2-58 Bathroom Fixtures-Two Lights 432835
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mystic Silver
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432835
Product Name 5110-2-58 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details