Capital Lighting, Inc. 5108-4-95 Bathroom Fixtures-Four Lights 432830

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5108-4-95 Bathroom Fixtures-Four Lights - 432830 - Capital Lighting, Inc.
Columbus, OH, USA
5108-4-95 Bathroom Fixtures-Four Lights
432830
5108-4-95 Bathroom Fixtures-Four Lights 432830
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432830
Product Name 5108-4-95 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details