Capital Lighting, Inc. 5325 Sconces-Double Candle 432774

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mansion Gold Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mansion Gold Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5325 Sconces-Double Candle - 432774 - Capital Lighting, Inc.
Columbus, OH, USA
5325 Sconces-Double Candle
432774
5325 Sconces-Double Candle 432774
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mansion Gold Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mansion Gold
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432774
Product Name 5325 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details