Capital Lighting, Inc. 5345 Sconces-Pocket 432773

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5345 Sconces-Pocket - 432773 - Capital Lighting, Inc.
Columbus, OH, USA
5345 Sconces-Pocket
432773
5345 Sconces-Pocket 432773
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432773
Product Name 5345 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details