Capital Lighting, Inc. 5350 Sconces-Double Candle 432772

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5350 Sconces-Double Candle - 432772 - Capital Lighting, Inc.
Columbus, OH, USA
5350 Sconces-Double Candle
432772
5350 Sconces-Double Candle 432772
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hand Rubbed Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432772
Product Name 5350 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details