Capital Lighting, Inc. 5450 Sconces-Double Candle 432767

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Mirror Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Mirror Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5450 Sconces-Double Candle - 432767 - Capital Lighting, Inc.
Columbus, OH, USA
5450 Sconces-Double Candle
432767
5450 Sconces-Double Candle 432767
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Mirror Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Venetian Mirror
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432767
Product Name 5450 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details