Capital Lighting, Inc. 5516 Sconces-Single Candle 432766

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron/Old Brass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron/Old Brass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5516 Sconces-Single Candle - 432766 - Capital Lighting, Inc.
Columbus, OH, USA
5516 Sconces-Single Candle
432766
5516 Sconces-Single Candle 432766
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron/Old Brass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Iron/Old Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432766
Product Name 5516 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details