Capital Lighting, Inc. 5528 Sconces-Single Candle 432762

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5528 Sconces-Single Candle - 432762 - Capital Lighting, Inc.
Columbus, OH, USA
5528 Sconces-Single Candle
432762
5528 Sconces-Single Candle 432762
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432762
Product Name 5528 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details