Capital Lighting, Inc. 5519 Sconces-Double Candle 432761

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Iron Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Iron Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5519 Sconces-Double Candle - 432761 - Capital Lighting, Inc.
Columbus, OH, USA
5519 Sconces-Double Candle
432761
5519 Sconces-Double Candle 432761
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Iron Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Iron
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432761
Product Name 5519 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details