Capital Lighting, Inc. 6049 Lamps-Table Lamps 432751

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tawny White Product Name: One Light Table Category: Table Lamps|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tawny White Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
6049 Lamps-Table Lamps - 432751 - Capital Lighting, Inc.
Columbus, OH, USA
6049 Lamps-Table Lamps
432751
6049 Lamps-Table Lamps 432751
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tawny White Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tawny White
Product Name: One Light Table
Category: Table Lamps|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432751
Product Name 6049 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details