Capital Lighting, Inc. 5544 Sconces-Double Candle 432739

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5544 Sconces-Double Candle - 432739 - Capital Lighting, Inc.
Columbus, OH, USA
5544 Sconces-Double Candle
432739
5544 Sconces-Double Candle 432739
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rhine Gold
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432739
Product Name 5544 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details