Capital Lighting, Inc. 5882 Sconces-Double Candle 432718

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5882 Sconces-Double Candle - 432718 - Capital Lighting, Inc.
Columbus, OH, USA
5882 Sconces-Double Candle
432718
5882 Sconces-Double Candle 432718
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cupertino
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432718
Product Name 5882 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details