Capital Lighting, Inc. 8004 Lamps-Floor Lamps 432680

Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Floor Lamp Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Floor Lamp Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
8004 Lamps-Floor Lamps - 432680 - Capital Lighting, Inc.
Columbus, OH, USA
8004 Lamps-Floor Lamps
432680
8004 Lamps-Floor Lamps 432680
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Floor Lamp Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Silver
Product Name: One Light Floor Lamp
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432680
Product Name 8004 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details