Capital Lighting, Inc. 6681 Lamps-Table Lamps 432645

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Wood Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Wood Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6681 Lamps-Table Lamps - 432645 - Capital Lighting, Inc.
Columbus, OH, USA
6681 Lamps-Table Lamps
432645
6681 Lamps-Table Lamps 432645
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Wood Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Wood
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432645
Product Name 6681 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details