Capital Lighting, Inc. 6768 Lamps-Table Lamps 432631

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6768 Lamps-Table Lamps - 432631 - Capital Lighting, Inc.
Columbus, OH, USA
6768 Lamps-Table Lamps
432631
6768 Lamps-Table Lamps 432631
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432631
Product Name 6768 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details