Capital Lighting, Inc. 3304-6844 Flush Mounts-Bowl Style 432564

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3304-6844 Flush Mounts-Bowl Style - 432564 - Capital Lighting, Inc.
Columbus, OH, USA
3304-6844 Flush Mounts-Bowl Style
432564
3304-6844 Flush Mounts-Bowl Style 432564
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Toasted Sienna
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432564
Product Name 3304-6844 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details