PRODUCT DETAILS / SPECS
Width/Dia: 70.00
Bulb
Finish: Old World
Product Name: 70`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 70
Blade type: Old World
Electricity Use: 74
Speeds: 92/70/40 RPM
Optional Control: Speed & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5637
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 432558 |
| Product Name | 42705-95 Fans-Ceiling Fans |