PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Antique Flemish
Product Name: 60`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 60
Blade type: Antique Flemish
Electricity Use: 90
Speeds: 130/100/60 RPM
Optional Control: Speed & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5955
Airflow Efficienty: 66
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 432553 |
| Product Name | 42605-22 Fans-Ceiling Fans |