PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Old World
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Napoleon Tip
Electricity Use: 71
Speeds: 164/105/57 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5627
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 432516 |
| Product Name | 38525-95 Fans-Ceiling Fans |