PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Toasted Sienna
Product Name: 60`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Blade type: Toasted Sienna
Electricity Use: 90
Speeds: 136/103/67 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5765
Airflow Efficienty: 64
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 432513 |
| Product Name | 38605-44 Fans-Ceiling Fans |